Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7950SDBT

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, TSSOP-30; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:30PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, TSSOP-30; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:30PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16625751 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16625751
Power Supply/Voltage Converter PC Board Mount 16625751
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, TSSOP-30; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:30PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, TSSOP-30; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:TSSOP; NO. OF PINS:30PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16625751
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600T-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details