The ADS7950 is a 12-bit, 1-MSPS, single-ended, serial interface SAR ADC with four input channels, designed for low-power data acquisition applications. It is available in a 30-pin TSSOP package measuring 7.80 mm × 4.40 mm, with an operating temperature range of -40°C to 125°C. The device operates with an analog supply voltage from 2.7 V to 5.25 V and an I/O supply from 1.7 V to 5.25 V, supporting two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. It features auto and manual channel sequencing, two programmable alarm levels per channel, and a 20-MHz serial interface. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 μA.
12 bit, 1 MSPS, 4 ch, single ended, micro power, sr i/f, SAR ADC 30-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7950SBDBTG4 |
| Product Name | ADS7950 12 bit, 1 MSPS, 4 ch, single ended, micro power, sr i/f, SAR ADC |
| Interface Type | Serial; SPI |
| Package Type | TSSOP,VQFN |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |