Texas Instruments ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC ADS7948SRTER

Description
10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125
Request a Quote
Description
10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7948 is a 10-bit, 2.57 MSPS, dual-channel, successive approximation register (SAR) analog-to-digital converter with a SPI-compatible interface, designed for low-power data acquisition systems. It operates with an analog supply range of 2.7 V to 5.5 V and a digital supply as low as 1.65 V, consuming 7.5 mW at 2 MSPS and down to 0.16 mW at 20 kSPS with automatic power-down. The device offers 1 LSB maximum INL and 72 dB minimum SNR, with no missing codes. It is housed in a 3-mm × 3-mm WQFN-16 package and is fully specified over the extended temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The ADS7948 is a 10-bit, 2.57 MSPS, dual-channel, successive approximation register (SAR) analog-to-digital converter with a SPI-compatible interface, designed for low-power data acquisition systems. It operates with an analog supply range of 2.7 V to 5.5 V and a digital supply as low as 1.65 V, consuming 7.5 mW at 2 MSPS and down to 0.16 mW at 20 kSPS with automatic power-down. The device offers 1 LSB maximum INL and 72 dB minimum SNR, with no missing codes. It is housed in a 3-mm × 3-mm WQFN-16 package and is fully specified over the extended temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC - ADS7948SRTER - Texas Instruments
Dallas, TX, United States
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC
ADS7948SRTER
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC ADS7948SRTER
10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125

10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS7948SRTER
Dual Analog-to-Digital Converter IC 700-ADS7948SRTER
10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125 Product overview: ADS7948SRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7948SRTER can be used for catalog matching and distributor lookup.

10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125 Product overview: ADS7948SRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7948SRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7948SRTER
077804-ADS7948SRTER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7948SRTER 077804-ADS7948SRTER
Manufacturer: Texas Instruments Win Source Part Number: 077804-ADS7948SRTER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.25 V Resolution: 10 Number of Converters: 1 Family Name: ADS7948 Categories: Integrated Circuits (ICs) Sampling Rate: 2M Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): AD7262BSTZ-RL7; AD7091R-2XRUZ-U2; AD7922AUJZ-RL; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077804-ADS7948SRTER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: ADS7948
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): AD7262BSTZ-RL7; AD7091R-2XRUZ-U2; AD7922AUJZ-RL;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS7948SRTER - Rochester Electronics
Newburyport, MA, United States
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC

ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-27832-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27832-6-ND
Analog to Digital Converters (ADC) 296-27832-6-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-27832-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27832-2-ND
Analog to Digital Converters (ADC) 296-27832-2-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-27832-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27832-1-ND
Analog to Digital Converters (ADC) 296-27832-1-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7948SRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7948SRTER
Data Acquisition - Analog to Digital Converters (ADC) ADS7948SRTER
IC ADC 10BIT SAR 16WQFN

IC ADC 10BIT SAR 16WQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7948SRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7948SRTER
Analog to Digital Converters (ADC) ADS7948SRTER
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7948SRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7948SRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7948SRTER
IC ADC 10BIT SAR 16WQFN

IC ADC 10BIT SAR 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7948SRTER 700-ADS7948SRTER 077804-ADS7948SRTER ADS7948SRTER 296-27832-6-ND 296-27832-2-ND 296-27832-1-ND ADS7948SRTER ADS7948SRTER ADS7948SRTER
Product Name ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7948SRTER Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type WQFN WQFN16 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER - 5962R1320801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details