Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7946EVM-PDK ADS7946EVM-PDK

Description
Manufacturer: Texas Instruments Win Source Part Number: 768135-ADS7946EVM-PD K Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: ADS7946 Number of Converters: 1 Family Name: ADS7946 Power (Typ) @ Conditions: 11.6mW @ 2MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 2M ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768135-ADS7946EVM-PD K Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: ADS7946 Number of Converters: 1 Family Name: ADS7946 Power (Typ) @ Conditions: 11.6mW @ 2MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 2M ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7946EVM-PDK
768135-ADS7946EVM-PDK
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7946EVM-PDK 768135-ADS7946EVM-PDK
Manufacturer: Texas Instruments Win Source Part Number: 768135-ADS7946EVM-PD K Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: ADS7946 Number of Converters: 1 Family Name: ADS7946 Power (Typ) @ Conditions: 11.6mW @ 2MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 2M ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768135-ADS7946EVM-PDK
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: ADS7946
Number of Converters: 1
Family Name: ADS7946
Power (Typ) @ Conditions: 11.6mW @ 2MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 2M
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768135-ADS7946EVM-PDK
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7946EVM-PDK
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265256-SI8901B-A01-GSR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers