Texas Instruments Standard Linear and Logic Adc, 14Bit, Sar, 2Msps, 16Wqfn; Resolution (Bits) Texas Instruments ADS7945SRTET

Description
ADC, 14BIT, SAR, 2MSPS, 16WQFN; Resolution (Bits):14bit; Sampling Rate:2MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Description
ADC, 14BIT, SAR, 2MSPS, 16WQFN; Resolution (Bits):14bit; Sampling Rate:2MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 14Bit, Sar, 2Msps, 16Wqfn; Resolution (Bits) Texas Instruments - 29AH3331 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, Sar, 2Msps, 16Wqfn; Resolution (Bits) Texas Instruments
29AH3331
Adc, 14Bit, Sar, 2Msps, 16Wqfn; Resolution (Bits) Texas Instruments 29AH3331
ADC, 14BIT, SAR, 2MSPS, 16WQFN; Resolution (Bits):14bit; Sampling Rate:2MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 14BIT, SAR, 2MSPS, 16WQFN; Resolution (Bits):14bit; Sampling Rate:2MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3331
Product Name Adc, 14Bit, Sar, 2Msps, 16Wqfn; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details