Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7945EVM-PDK ADS7945EVM-PDK

Description
Manufacturer: Texas Instruments Win Source Part Number: 768133-ADS7945EVM-PD K Data Interface: Serial Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: ADS7945 Number of Converters: 1 Family Name: ADS7945 Power (Typ) @ Conditions: 11.6mW @ 2MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 2M ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768133-ADS7945EVM-PD K Data Interface: Serial Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: ADS7945 Number of Converters: 1 Family Name: ADS7945 Power (Typ) @ Conditions: 11.6mW @ 2MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 2M ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7945EVM-PDK
768133-ADS7945EVM-PDK
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7945EVM-PDK 768133-ADS7945EVM-PDK
Manufacturer: Texas Instruments Win Source Part Number: 768133-ADS7945EVM-PD K Data Interface: Serial Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: ADS7945 Number of Converters: 1 Family Name: ADS7945 Power (Typ) @ Conditions: 11.6mW @ 2MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 2M ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768133-ADS7945EVM-PDK
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: ADS7945
Number of Converters: 1
Family Name: ADS7945
Power (Typ) @ Conditions: 11.6mW @ 2MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 2M
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768133-ADS7945EVM-PDK
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7945EVM-PDK
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products