Texas Instruments Standard Linear and Logic Adc, Octal, Sar, 12Bit, 100Ksps, Wqfn-16; Resolution (Bits) Texas Instruments ADS7924IRTER

Description
ADC, OCTAL, SAR, 12BIT, 100KSPS, WQFN-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
ADC, OCTAL, SAR, 12BIT, 100KSPS, WQFN-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Octal, Sar, 12Bit, 100Ksps, Wqfn-16; Resolution (Bits) Texas Instruments - 28AH1866 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Octal, Sar, 12Bit, 100Ksps, Wqfn-16; Resolution (Bits) Texas Instruments
28AH1866
Adc, Octal, Sar, 12Bit, 100Ksps, Wqfn-16; Resolution (Bits) Texas Instruments 28AH1866
ADC, OCTAL, SAR, 12BIT, 100KSPS, WQFN-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

ADC, OCTAL, SAR, 12BIT, 100KSPS, WQFN-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7924IRTER - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7924IRTER
Analog to Digital Converters (ADC) ADS7924IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1866 ADS7924IRTER
Product Name Adc, Octal, Sar, 12Bit, 100Ksps, Wqfn-16; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details