12-bit, 4-ch MUX input SAR ADC with Intelligent System Power Control 16-WQFN -40 to 85
12-Bit 4-Ch SAR ADC, 100kSPS, I2C, 1.65-5.5V, QFN Product overview: ADS7924IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7924IRTER can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1015666-ADS7924IRTER
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Family Name: ADS7924
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Analog Supply Voltage: 2.2 V to 5.5 V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): ADS7924IRTE_; ADS7924IRTET;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
IC ADC 12BIT SAR 16WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7924IRTER | 700-ADS7924IRTER | 296-27456-6-ND | 296-27456-2-ND | 296-27456-1-ND | 1015666-ADS7924IRTER | ADS7924IRTER | ADS7924IRTER | ADS7924IRTER |
| Product Name | ADS7924 12-bit, 4-ch MUX input SAR ADC with Intelligent System Power Control | 5.5V QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7924IRTER | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | WQFN | QFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1.5 LSB |