Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7924EVM ADS7924EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768132-ADS7924EVM Series: microPOWER Data Interface: I2C, Serial Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7924 Number of Converters: 1 Input Range: 0 ~ Vdd Family Name: ADS7924 Categories: Development Boards, Kits, Programmers Sampling Rate: 100k Introduction Date: June 09, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768132-ADS7924EVM Series: microPOWER Data Interface: I2C, Serial Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7924 Number of Converters: 1 Input Range: 0 ~ Vdd Family Name: ADS7924 Categories: Development Boards, Kits, Programmers Sampling Rate: 100k Introduction Date: June 09, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7924EVM
768132-ADS7924EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7924EVM 768132-ADS7924EVM
Manufacturer: Texas Instruments Win Source Part Number: 768132-ADS7924EVM Series: microPOWER Data Interface: I2C, Serial Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7924 Number of Converters: 1 Input Range: 0 ~ Vdd Family Name: ADS7924 Categories: Development Boards, Kits, Programmers Sampling Rate: 100k Introduction Date: June 09, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768132-ADS7924EVM
Series: microPOWER
Data Interface: I2C, Serial
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: ADS7924
Number of Converters: 1
Input Range: 0 ~ Vdd
Family Name: ADS7924
Categories: Development Boards, Kits, Programmers
Sampling Rate: 100k
Introduction Date: June 09, 2010
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768132-ADS7924EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7924EVM
Interface Type Serial; I2C; I2C, Serial
Unlock Full Specs
to access all available technical data

Similar Products