Texas Instruments ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref ADS7891IPFBR

Description
2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85
Request a Quote Datasheet
Description
2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref - ADS7891IPFBR - Texas Instruments
Dallas, TX, United States
ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref
ADS7891IPFBR
ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref ADS7891IPFBR
2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85

2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBR
009359-ADS7891IPFBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBR 009359-ADS7891IPFBR
Manufacturer: Texas Instruments Win Source Part Number: 009359-ADS7891IPFBR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 3M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009359-ADS7891IPFBR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 3M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36919-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36919-2-ND
Analog to Digital Converters (ADC) 296-36919-2-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
 - ADS7891IPFBR - Rochester Electronics
Newburyport, MA, United States
ADS7891 2.7-V to 5.25-V digital, 5-V analog, 14-bit 3-MSPS parallel ADC with internal reference

ADS7891 2.7-V to 5.25-V digital, 5-V analog, 14-bit 3-MSPS parallel ADC with internal reference

Supplier's Site Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADS7891IPFBR
5.25V Analog-to-Digital Converter IC 700-ADS7891IPFBR
14-Bit 3MSPS Parallel ADC, 2.7-5.25V, TQFP Product overview: ADS7891IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7891IPFBR can be used for catalog matching and distributor lookup.

14-Bit 3MSPS Parallel ADC, 2.7-5.25V, TQFP Product overview: ADS7891IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7891IPFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7891IPFBR
Data Acquisition - Analog to Digital Converters (ADC) ADS7891IPFBR
IC ADC 14BIT SAR 48TQFP

IC ADC 14BIT SAR 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7891IPFBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7891IPFBR
IC ADC 14BIT SAR 48TQFP

IC ADC 14BIT SAR 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7891IPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7891IPFBR
Analog to Digital Converters (ADC) ADS7891IPFBR
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7891IPFBR 009359-ADS7891IPFBR 296-36919-2-ND ADS7891IPFBR 700-ADS7891IPFBR ADS7891IPFBR ADS7891IPFBR ADS7891IPFBR
Product Name ADS7891 2.7V-5.25V Digital, 5V Analog, 14 bit, 3 MSPS, Parallel ADC W/Ref Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7891IPFBR Analog to Digital Converters (ADC) 5.25V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP QFP; TQFP; TQFP48 TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analog-to-Digital Converter IC - 700-ADC1038CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers