Texas Instruments ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SDBVT

Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC - ADS7886SDBVT - Texas Instruments
Dallas, TX, United States
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC
ADS7886SDBVT
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SDBVT
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125

2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7886SDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7886SDBVTDKR-ND
Analog to Digital Converters (ADC) 296-ADS7886SDBVTDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7886SDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7886SDBVTCT-ND
Analog to Digital Converters (ADC) 296-ADS7886SDBVTCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7886SDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7886SDBVTTR-ND
Analog to Digital Converters (ADC) 296-ADS7886SDBVTTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5.25V SOT-23 Analog-to-Digital Converter IC
700-ADS7886SDBVT
5.25V SOT-23 Analog-to-Digital Converter IC 700-ADS7886SDBVT
12-bit 1MSPS Serial ADC, SOT-23, SPI, 2.35-5.25V Product overview: ADS7886SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SDBVT can be used for catalog matching and distributor lookup.

12-bit 1MSPS Serial ADC, SOT-23, SPI, 2.35-5.25V Product overview: ADS7886SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDBVT
009356-ADS7886SDBVT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDBVT 009356-ADS7886SDBVT
Manufacturer: Texas Instruments Win Source Part Number: 009356-ADS7886SDBVT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.35 V to 5.25 V Digital Supply Voltage: 2.35 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009356-ADS7886SDBVT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7886SDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7886SDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7886SDBVT
Analog to Digital Converters (ADC) ADS7886SDBVT
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7886SDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7886SDBVT 296-ADS7886SDBVTDKR-ND 296-ADS7886SDBVTCT-ND 296-ADS7886SDBVTTR-ND 700-ADS7886SDBVT 009356-ADS7886SDBVT ADS7886SDBVT ADS7886SDBVT ADS7886SDBVT
Product Name ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.25V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDBVT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SC70,SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers