Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7886SBDCKT

Description
IC ADC 12BIT SAR SC70-6
Datasheet
Description
IC ADC 12BIT SAR SC70-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7886SBDCKT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7886SBDCKT
Analog to Digital Converters (ADC) ADS7886SBDCKT
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site Datasheet
Adc, 12Bit, 1Msps, Sc-70-6; Resolution (Bits) Texas Instruments - 26AJ5095 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 1Msps, Sc-70-6; Resolution (Bits) Texas Instruments
26AJ5095
Adc, 12Bit, 1Msps, Sc-70-6; Resolution (Bits) Texas Instruments 26AJ5095
ADC, 12BIT, 1MSPS, SC-70-6; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 1MSPS, SC-70-6; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7886SBDCKT 26AJ5095
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 1Msps, Sc-70-6; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details