Texas Instruments ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SBDCKR

Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7886 is a 12-bit, 1-MSPS successive approximation register (SAR) analog-to-digital converter with a serial interface, operating from a 2.35 V to 5.25 V supply. It features zero latency, a 20-MHz serial interface, and a unipolar input range of 0 V to VDD. Power dissipation is 3.9 mW at 3 V and 7.5 mW at 5 V at 1 MSPS, with a power-down current of 1 µA. The device has an INL of ±1.25 LSB maximum and a DNL of ±1 LSB maximum. It offers 72.25 dB SINAD and −84 dB THD typical AC performance. The ADS7886 is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and is specified for operation from −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The ADS7886 is a 12-bit, 1-MSPS successive approximation register (SAR) analog-to-digital converter with a serial interface, operating from a 2.35 V to 5.25 V supply. It features zero latency, a 20-MHz serial interface, and a unipolar input range of 0 V to VDD. Power dissipation is 3.9 mW at 3 V and 7.5 mW at 5 V at 1 MSPS, with a power-down current of 1 µA. The device has an INL of ±1.25 LSB maximum and a DNL of ±1 LSB maximum. It offers 72.25 dB SINAD and −84 dB THD typical AC performance. The ADS7886 is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and is specified for operation from −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC - ADS7886SBDCKR - Texas Instruments
Dallas, TX, United States
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC
ADS7886SBDCKR
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SBDCKR
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7886SBDCKR
Analog-to-Digital Converter IC 700-ADS7886SBDCKR
12-Bit 1MSPS Serial ADC, Single-Ended, SPI, SC-70 Product overview: ADS7886SBDCKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SBDCKR can be used for catalog matching and distributor lookup.

12-Bit 1MSPS Serial ADC, Single-Ended, SPI, SC-70 Product overview: ADS7886SBDCKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SBDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7886SBDCKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7886SBDCKR-ND
Analog to Digital Converters (ADC) ADS7886SBDCKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKR - 077803-ADS7886SBDCKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKR
077803-ADS7886SBDCKR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKR 077803-ADS7886SBDCKR
Manufacturer: Texas Instruments Win Source Part Number: 077803-ADS7886SBDCKR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2.35 V to 5.25 V Digital Supply Voltage: 2.35 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077803-ADS7886SBDCKR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SBDCKR
Data Acquisition - Analog to Digital Converters (ADC) ADS7886SBDCKR
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SBDCKR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7886SBDCKR
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7886SBDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7886SBDCKR
Analog to Digital Converters (ADC) ADS7886SBDCKR
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7886SBDCKR 700-ADS7886SBDCKR ADS7886SBDCKR-ND 077803-ADS7886SBDCKR ADS7886SBDCKR ADS7886SBDCKR ADS7886SBDCKR
Product Name ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKR Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SC70,SOT-23 SC TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70-6 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08351CILQE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type 24-WFQFN Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
5V SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type SOIC
Resolution 10 bits
View Details
5 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details