Texas Instruments Standard Linear and Logic Ic, Adc 8Bit 3Msps Sot23-6; Resolution (Bits) Texas Instruments ADS7885SDBVT

Description
IC, ADC 8BIT 3MSPS SOT23-6; Resolution (Bits):8bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOT-23; RoHS Compliant: Yes
Description
IC, ADC 8BIT 3MSPS SOT23-6; Resolution (Bits):8bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOT-23; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 8Bit 3Msps Sot23-6; Resolution (Bits) Texas Instruments - 29AH3329 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 8Bit 3Msps Sot23-6; Resolution (Bits) Texas Instruments
29AH3329
Ic, Adc 8Bit 3Msps Sot23-6; Resolution (Bits) Texas Instruments 29AH3329
IC, ADC 8BIT 3MSPS SOT23-6; Resolution (Bits):8bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOT-23; RoHS Compliant: Yes

IC, ADC 8BIT 3MSPS SOT23-6; Resolution (Bits):8bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3329
Product Name Ic, Adc 8Bit 3Msps Sot23-6; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details