Texas Instruments ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC ADS7885SDBVT

Description
2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote Datasheet
Description
2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC - ADS7885SDBVT - Texas Instruments
Dallas, TX, United States
ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC
ADS7885SDBVT
ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC ADS7885SDBVT
2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23

2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23312-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23312-6-ND
Analog to Digital Converters (ADC) 296-23312-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23312-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23312-1-ND
Analog to Digital Converters (ADC) 296-23312-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23312-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23312-2-ND
Analog to Digital Converters (ADC) 296-23312-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analogue to Digital Converters - 8175739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
8175739P
Analogue to Digital Converters 8175739P
8-Bit 3MSPS MicroPowerSAR ADC SOT23-6

8-Bit 3MSPS MicroPowerSAR ADC SOT23-6

Supplier's Site
Analogue to Digital Converters - 8175739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
8175739
Analogue to Digital Converters 8175739
8-Bit 3MSPS MicroPowerSAR ADC SOT23-6

8-Bit 3MSPS MicroPowerSAR ADC SOT23-6

Supplier's Site
Analogue to Digital Converters - 1628063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1628063
Analogue to Digital Converters 1628063
8-Bit 3MSPS MicroPowerSAR ADC SOT23-6

8-Bit 3MSPS MicroPowerSAR ADC SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7885SDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7885SDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7885SDBVT
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7885SDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7885SDBVT
Analog to Digital Converters (ADC) ADS7885SDBVT
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7885SDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7885SDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7885SDBVT
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7885SDBVT 296-23312-6-ND 296-23312-1-ND 296-23312-2-ND 8175739P 8175739 ADS7885SDBVT ADS7885SDBVT ADS7885SDBVT
Product Name ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analogue to Digital Converters Analogue to Digital Converters Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI Serial; SPI; Serial (spi) SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 Sot-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers