Texas Instruments ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC ADS7884SDBVT

Description
2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote Datasheet
Description
2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC - ADS7884SDBVT - Texas Instruments
Dallas, TX, United States
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC
ADS7884SDBVT
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC ADS7884SDBVT
2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23

2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23

Buy Now Datasheet
 - ADS7884SDBVT - Rochester Electronics
Newburyport, MA, United States
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC

ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADS7884SDBVT
SOT-23 Analog-to-Digital Converter IC 700-ADS7884SDBVT
10-Bit 3MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7884SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7884SDBVT can be used for catalog matching and distributor lookup.

10-Bit 3MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7884SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7884SDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS7884SDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7884SDBVTTR-ND
Analog to Digital Converters (ADC) 296-ADS7884SDBVTTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7884SDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7884SDBVTCT-ND
Analog to Digital Converters (ADC) 296-ADS7884SDBVTCT-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7884SDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7884SDBVTDKR-ND
Analog to Digital Converters (ADC) 296-ADS7884SDBVTDKR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVT
143979-ADS7884SDBVT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVT 143979-ADS7884SDBVT
Manufacturer: Texas Instruments Win Source Part Number: 143979-ADS7884SDBVT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143979-ADS7884SDBVT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analogue to Digital Converters - 2494897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2494897
Analogue to Digital Converters 2494897
Single ADC, ADS7884SDBVT

Single ADC, ADS7884SDBVT

Supplier's Site
Analogue to Digital Converters - 2494898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2494898
Analogue to Digital Converters 2494898
Single ADC, ADS7884SDBVT

Single ADC, ADS7884SDBVT

Supplier's Site
Analogue to Digital Converters - 2494898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2494898P
Analogue to Digital Converters 2494898P
Single ADC, ADS7884SDBVT

Single ADC, ADS7884SDBVT

Supplier's Site
Analog to Digital Converters (ADC) - ADS7884SDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7884SDBVT
Analog to Digital Converters (ADC) ADS7884SDBVT
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7884SDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7884SDBVT
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7884SDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7884SDBVT
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7884SDBVT ADS7884SDBVT 700-ADS7884SDBVT 296-ADS7884SDBVTTR-ND 296-ADS7884SDBVTCT-ND 296-ADS7884SDBVTDKR-ND 143979-ADS7884SDBVT 2494897 ADS7884SDBVT ADS7884SDBVT ADS7884SDBVT
Product Name ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVT Analogue to Digital Converters Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
 - ADC08234BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP14
Packing Method Tube; Tube
View Details
3 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers