Texas Instruments ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC ADS7883SDBVT

Description
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC - ADS7883SDBVT - Texas Instruments
Dallas, TX, United States
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC
ADS7883SDBVT
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC ADS7883SDBVT
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125

2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1316531-ADS7883SDBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1316531-ADS7883SDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1316531-ADS7883SDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1316531-ADS7883SDBVT Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 3M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23635-2-NDR,296- 23635-1-NDR,296-2363 5-1,296-23635-6-NDR, -ADS7883SDBVTINACTIV E,-296-23635-1-ND,29 6-23635-2,296-23635- 6,-296-23635-1-NDR,- ADS7883SDBVT-NDR Base Product Number: ADS7883 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316531-ADS7883SDBVT
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 3M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23635-2-NDR,296-23635-1-NDR,296-23635-1,296-23635-6-NDR,-ADS7883SDBVTINACTIVE,-296-23635-1-ND,296-23635-2,296-23635-6,-296-23635-1-NDR,-ADS7883SDBVT-NDR
Base Product Number: ADS7883
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23635-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23635-6-ND
Analog to Digital Converters (ADC) 296-23635-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23635-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23635-1-ND
Analog to Digital Converters (ADC) 296-23635-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23635-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23635-2-ND
Analog to Digital Converters (ADC) 296-23635-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Analog-to-Digital Converter IC
700-ADS7883SDBVT
5.5V SOT-23 Analog-to-Digital Converter IC 700-ADS7883SDBVT
12-Bit 3MSPS Serial ADC, SOT-23, SPI, 2.7-5.5V Product overview: ADS7883SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7883SDBVT can be used for catalog matching and distributor lookup.

12-Bit 3MSPS Serial ADC, SOT-23, SPI, 2.7-5.5V Product overview: ADS7883SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7883SDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7883SDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7883SDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7883SDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7883SDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7883SDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7883SDBVT
Analog to Digital Converters (ADC) ADS7883SDBVT
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7883SDBVT 1316531-ADS7883SDBVT 296-23635-6-ND 296-23635-1-ND 296-23635-2-ND 700-ADS7883SDBVT ADS7883SDBVT ADS7883SDBVT ADS7883SDBVT
Product Name ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.5V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers