Texas Instruments Standard Linear and Logic Adc, 12Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments ADS7883SDBVT

Description
ADC, 12BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Description
ADC, 12BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments - 29AH0891 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments
29AH0891
Adc, 12Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments 29AH0891
ADC, 12BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH0891
Product Name Adc, 12Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 1923391 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Current Output; Current
Agency Approval No
View Details