The ADS7869 is a 12-channel analog motor control front end featuring three 1 MSPS, 12-bit analog-to-digital converters, designed for precise simultaneous sampling in motor control applications. It is packaged in a 100-pin TQFP (PZT) with dimensions compatible with standard PCB layouts, and operates over a junction temperature range of −40°C to +85°C. The device supports dual supply voltages: 4.5 V to 5.5 V for analog supplies and 2.7 V to 5.5 V for digital supplies, with an internal 2.5 V reference. Integral nonlinearity is specified at ±2 LSB maximum. The package meets JEDEC moisture sensitivity level 4 at 260°C peak reflow and is RoHS compliant with NIPDAU lead finish.
12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs 100-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1015654-ADS7869IPZTG
Packaging: Tray
Type: Motor Control
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
12-Bit 3-Ch ADC, SPI/Parallel, 1MSPS, TQFP Product overview: ADS7869IPZTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7869IPZTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7869IPZTG4 | 1015654-ADS7869IPZTG4 | 700-ADS7869IPZTG4 |
| Product Name | ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7869IPZTG4 | Analog-to-Digital Converter IC |
| Interface Type | Serial; Parallel; SPI | Serial; Parallel; Serial, Parallel | SPI, Parallel |
| Package Type | TQFP | QFP; TQFP; 100-TQFP (14x14) | TQFP |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 2.5 LSB |