Texas Instruments Standard Linear and Logic 8Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments ADS7868IDBVT

Description
8BIT ADC, 200KSPS, SMD, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:280kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes
Description
8BIT ADC, 200KSPS, SMD, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:280kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments - 29AH3325 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments
29AH3325
8Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments 29AH3325
8BIT ADC, 200KSPS, SMD, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:280kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes

8BIT ADC, 200KSPS, SMD, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:280kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3325
Product Name 8Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details