Texas Instruments ADS7868 1.2V, 8 bit 280KSPS, Serial ADC ADS7868IDBVRG4

Description
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC - ADS7868IDBVRG4 - Texas Instruments
Dallas, TX, United States
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC
ADS7868IDBVRG4
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC ADS7868IDBVRG4
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85

1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC
700-ADS7868IDBVRG4
8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC 700-ADS7868IDBVRG4
8-Bit 280KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7868IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7868IDBVRG4 can be used for catalog matching and distributor lookup.

8-Bit 280KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7868IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7868IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVRG4
077800-ADS7868IDBVRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVRG4 077800-ADS7868IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 077800-ADS7868IDBVRG 4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 1.2 V to 3.6 V Digital Supply Voltage: 1.2 V to 3.6 V Sampling Rate: 280k Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077800-ADS7868IDBVRG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 1.2 V to 3.6 V
Digital Supply Voltage: 1.2 V to 3.6 V
Sampling Rate: 280k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7868IDBVRG4 700-ADS7868IDBVRG4 077800-ADS7868IDBVRG4
Product Name ADS7868 1.2V, 8 bit 280KSPS, Serial ADC 8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVRG4
Interface Type Serial; SPI SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details