The ADS7864 is a dual 12-bit, 500kHz analog-to-digital converter with six fully differential input channels for simultaneous sampling in motor control and power applications. It is packaged in a TQFP-48 case and operates over the -40°C to +85°C temperature range. The device features a parallel interface, 6x FIFO, 2µs total throughput per channel, 80dB common-mode rejection at 50kHz, and consumes 50mW at 1MHz effective sampling rate. No missing codes are guaranteed. The ADS7864Y/2K variant is supplied in tape and reel, 2000-unit quantity, with a moisture sensitivity level of 2 and a peak reflow temperature of 260°C.
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
12-Bit 6-Ch Simultaneous Sampling ADC, 500kS/s, Diff Input, TQFP Product overview: ADS7864Y/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864Y/2K can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
IC ADC 12BIT SAR 48TQFP
IC ADC 12BIT SAR 48TQFP
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7864Y/2K | 700-ADS7864Y/2K | 296-ADS7864Y/2KCT-ND | 296-ADS7864Y/2KDKR-ND | 296-ADS7864Y/2KTR-ND | ADS7864Y/2K | ADS7864Y/2K | ADS7864Y/2K |
| Product Name | ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |