Texas Instruments Standard Linear and Logic Adc, 12Bit, 500Ksps, Parallel, Tqfp-48; Resolution (Bits) Texas Instruments ADS7864Y/250

Description
ADC, 12BIT, 500KSPS, PARALLEL, TQFP-48; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 500KSPS, PARALLEL, TQFP-48; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 500Ksps, Parallel, Tqfp-48; Resolution (Bits) Texas Instruments - 26AJ5093 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 500Ksps, Parallel, Tqfp-48; Resolution (Bits) Texas Instruments
26AJ5093
Adc, 12Bit, 500Ksps, Parallel, Tqfp-48; Resolution (Bits) Texas Instruments 26AJ5093
ADC, 12BIT, 500KSPS, PARALLEL, TQFP-48; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

ADC, 12BIT, 500KSPS, PARALLEL, TQFP-48; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7864Y/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7864Y/250
Analog to Digital Converters (ADC) ADS7864Y/250
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5093 ADS7864Y/250
Product Name Adc, 12Bit, 500Ksps, Parallel, Tqfp-48; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details