12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
IC ADC 12BIT SAR 24SSOP
IC ADC 12BIT SAR 24SSOP
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7863IDBQG4-ND | ADS7863IDBQG4 | ADS7863IDBQG4 | ADS7863IDBQG4 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | 24-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |