Texas Instruments High-Performance Analog QFN Analog-to-Digital Converter IC ADS7861IRHBR

Description
4-CH 12-BIT ADC, 500kS/s, SPI, QFN Product overview: ADS7861IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861IRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH 12-BIT ADC, 500kS/s, SPI, QFN Product overview: ADS7861IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861IRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Analog-to-Digital Converter IC
700-ADS7861IRHBR
QFN Analog-to-Digital Converter IC 700-ADS7861IRHBR
4-CH 12-BIT ADC, 500kS/s, SPI, QFN Product overview: ADS7861IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861IRHBR can be used for catalog matching and distributor lookup.

4-CH 12-BIT ADC, 500kS/s, SPI, QFN Product overview: ADS7861IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IRHBR
1141920-ADS7861IRHBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IRHBR 1141920-ADS7861IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 1141920-ADS7861IRHBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Selectable Address, Simultaneous Sampling Package: 32-VFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Part Status: Obsolete(EOL) Resolution: 12 Number of Converters: 2 Family Name: ADS7861 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAX1082AEUE+W; AD7811YR-REEL7; MAX1082AEUE+TW; Introduction Date: February 03, 2005 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141920-ADS7861IRHBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Selectable Address, Simultaneous Sampling
Package: 32-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 2
Family Name: ADS7861
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAX1082AEUE+W; AD7811YR-REEL7; MAX1082AEUE+TW;
Introduction Date: February 03, 2005
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IRHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7861IRHBR
Data Acquisition - Analog to Digital Converters (ADC) ADS7861IRHBR
IC ADC 12BIT SAR 32VQFN

IC ADC 12BIT SAR 32VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7861IRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7861IRHBR
Analog to Digital Converters (ADC) ADS7861IRHBR
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7861IRHBR 1141920-ADS7861IRHBR ADS7861IRHBR ADS7861IRHBR
Product Name QFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IRHBR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI, Serial SPI; SPI SPI; SPI
Package Type QFN 32-VFQFN Exposed Pad
Resolution 12 bits 12 bits
Dissipation 42.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC0820CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8901D-A02-GSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3 suppliers