The ADS7861EB is a dual, 12-bit, 500kSPS analog-to-digital converter with four fully differential input channels, designed for simultaneous sampling in high-noise environments. It operates over a temperature range of -40°C to +125°C and is packaged in a 24-pin SSOP. The device features a 2.5V internal reference, 80dB common-mode rejection at 50kHz, and a serial SSI interface with a maximum clock frequency of 8MHz. Power dissipation is up to 42.5mW at maximum temperature. The converter maintains no missing codes and offers 12-bit resolution with integral linearity of ±2 LSB over the extended temperature range.
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083056-ADS7861EB
Packaging: Tube/Rail
Features: Selectable Address, Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SSOP/QSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
12-Bit 500kS/s Dual ADC, 4Ch, Serial, SSOP Product overview: ADS7861EB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861EB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP
IC ADC 12BIT SAR 24SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7861EB | ADS7861EB-ND | 083056-ADS7861EB | 700-ADS7861EB | ADS7861EB | ADS7861EB |
| Product Name | ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861EB | Dual SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | ||
| Package Type | SSOP,VQFN | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 24-SSOP/QSOP | SSOP | SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) | 24-SSOP (0.154\", 3.90mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |