Texas Instruments ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861E/2K5G4

Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
Request a Quote Datasheet
Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter - ADS7861E/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter
ADS7861E/2K5G4
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861E/2K5G4
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP

Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Analog-to-Digital Converter IC
700-ADS7861E/2K5G4
Dual SSOP Analog-to-Digital Converter IC 700-ADS7861E/2K5G4
12-Bit 500kS/s Dual ADC, 4 Ch, Serial, SSOP Product overview: ADS7861E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861E/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 500kS/s Dual ADC, 4 Ch, Serial, SSOP Product overview: ADS7861E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861E/2K5G4
077798-ADS7861E/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861E/2K5G4 077798-ADS7861E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 077798-ADS7861E/2K5G 4 Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SSOP/QSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077798-ADS7861E/2K5G4
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SSOP/QSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7861E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7861E/2K5G4-ND
Analog to Digital Converters (ADC) ADS7861E/2K5G4-ND
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7861E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7861E/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7861E/2K5G4
IC ADC 12BIT SAR 24SSOP

IC ADC 12BIT SAR 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7861E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7861E/2K5G4
IC ADC 12BIT SAR 24SSOP

IC ADC 12BIT SAR 24SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7861E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7861E/2K5G4
Analog to Digital Converters (ADC) ADS7861E/2K5G4
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7861E/2K5G4 700-ADS7861E/2K5G4 077798-ADS7861E/2K5G4 ADS7861E/2K5G4-ND ADS7861E/2K5G4 ADS7861E/2K5G4 ADS7861E/2K5G4
Product Name ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter Dual SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861E/2K5G4 Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type SSOP,VQFN SSOP SOP; SSOP; 24-SSOP/QSOP SSOP; "24-SSOP (0.154"", 3.90mm Width)" 24-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0820CCMSA - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SSOP; SSOP20
View Details
3 suppliers
DIP Analog-to-Digital Converter IC - 700-ADC10158CIN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers