The ADS7854 is a dual, high-speed, simultaneous-samplin
SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling 16-WQFN -40 to 125
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
IC ADC 14BIT SAR 16WQFN
IC ADC 14BIT SAR 16WQFN
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7854IRTET | 296-ADS7854IRTETTR-ND | ADS7854IRTET | ADS7854IRTET | ADS7854IRTET |
| Product Name | ADS7854 SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| INL | 1.5 LSB |