12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 145118-ADS7852Y/250
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
12-Bit 8Ch Parallel ADC, 500KS/s, TQFP Product overview: ADS7852Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7852Y/250 can be used for catalog matching and distributor lookup.
ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter
IC ADC 12BIT SAR 32TQFP
IC ADC 12BIT SAR 32TQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7852Y/250 | ADS7852YCT-ND | ADS7852YTR-ND | ADS7852YDKR-ND | 145118-ADS7852Y/250 | 700-ADS7852Y/250 | ADS7852Y/250 | ADS7852Y/250 | ADS7852Y/250 | ADS7852Y/250 |
| Product Name | ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7852Y/250 | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP (5x5) | TQFP | QFP; TQFP; TQFP32 | 32-TQFP | QFP; TQFP; 32-TQFP | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |