The ADS7850 is a dual, 14-bit, simultaneous-samplin
SAR ADC, Dual, 750 kSPS, 14 Bit, Simultaneous Sampling 16-WQFN -40 to 125
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
SAR ADC, Dual, 750 kSPS, 14 Bit, Simultaneous Sampling 16-WQFN -40 to 125 Product overview: ADS7850IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14 Bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 14 Bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7850IRTET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768130-ADS7850IRTET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 16-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 14
Number of Converters: 2
Family Name: ADS7850
Categories: Integrated Circuits (ICs)
Sampling Rate: 750k
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): AD7264BSTZ-5; AD7264BCPZ-5; AD7262BCPZ-5-RL7;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC ADC 14BIT SAR 16WQFN
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
IC ADC 14BIT SAR 16WQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7850IRTET | 296-37984-1-ND | 296-37984-6-ND | 296-37984-2-ND | 700-ADS7850IRTET | 768130-ADS7850IRTET | ADS7850IRTET | ADS7850IRTET | ADS7850IRTET |
| Product Name | ADS7850 SAR ADC, Dual, 750 kSPS, 14 Bit, Simultaneous Sampling | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual 14 Bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7850IRTET | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 1.5 LSB |