Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7846N

Description
IC, 12BIT ADC, SMD, 7846, TSSOP16; IC INTERFACE TYPE:3 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; CONTROLLER IC CASE STYLE:TSSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 12BIT ADC, SMD, 7846, TSSOP16; IC INTERFACE TYPE:3 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; CONTROLLER IC CASE STYLE:TSSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16756813 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16756813
Power Supply/Voltage Converter PC Board Mount 16756813
IC, 12BIT ADC, SMD, 7846, TSSOP16; IC INTERFACE TYPE:3 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; CONTROLLER IC CASE STYLE:TSSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 12BIT ADC, SMD, 7846, TSSOP16; IC INTERFACE TYPE:3 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; CONTROLLER IC CASE STYLE:TSSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16756813
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 4641V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details