Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009344-ADS7846N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 500μA
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices
Resistive Touch Screen 4-Wire 16-Pin TSSOP Tube Product overview: ADS7846N from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846N can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touch Screen Controllers 4-wire Touch Screen Controller
IC, 12BIT ADC, SMD, 7846, TSSOP16; IC Interface Type:3 Wire, Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | ADS7846N-ND | 009344-ADS7846N | 775-ADS7846N | ADS7846N | ADS7846N | ADS7846N | 66AH9394 |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846N | TSSOP Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Ic, 12Bit Adc, Smd, 7846, Tssop16; Ic Interface Type Texas Instruments |
| Supply Voltage | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.7 to 5.25 volts |