Manufacturer: Texas Instruments
Win Source Part Number: 077796-ADS7846IRGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 500μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
SPECIALTY ANALOG CIRCUIT, PQCC16, GREEN, PLASTIC, QFN-16 Product overview: ADS7846IRGVR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846IRGVR can be used for catalog matching and distributor lookup.
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
IC SCREEN CNTRL 12BIT 16FN
IC SCREEN CNTRL 12BIT 16FN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 077796-ADS7846IRGVR | ADS7846IRGVR-ND | 775-ADS7846IRGVR | ADS7846IRGVR | ADS7846IRGVR | ADS7846IRGVR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846IRGVR | Touch Screen Controllers | QFN Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |