Texas Instruments High-Performance Analog Touch Screen Controllers ADS7846E/2K5G4

Description
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-SSOP
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - ADS7846E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
ADS7846E/2K5G4-ND
Touch Screen Controllers ADS7846E/2K5G4-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-SSOP

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-SSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846E/2K5G4 - 198788-ADS7846E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846E/2K5G4
198788-ADS7846E/2K5G4
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846E/2K5G4 198788-ADS7846E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 198788-ADS7846E/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.2 V to 5.25 V Operating Supply Current: 500μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198788-ADS7846E/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 500μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SSOP Touch Screen Controller
775-ADS7846E/2K5G4
SSOP Touch Screen Controller 775-ADS7846E/2K5G4
4-wire Touch Screen Controller 16-SSOP -40 to 85 Product overview: ADS7846E/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846E/2K5G4 can be used for catalog matching and distributor lookup.

4-wire Touch Screen Controller 16-SSOP -40 to 85 Product overview: ADS7846E/2K5G4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ADS7846E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Touch Screen Controllers - ADS7846E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ADS7846E/2K5G4
Touch Screen Controllers ADS7846E/2K5G4
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-SSOP

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-SSOP

Buy Now
Data Acquisition - Touch Screen Controllers - ADS7846E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ADS7846E/2K5G4
Data Acquisition - Touch Screen Controllers ADS7846E/2K5G4
IC SCREEN CNTRL 12BIT 16SSOP

IC SCREEN CNTRL 12BIT 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - ADS7846E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ADS7846E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ADS7846E/2K5G4
IC SCREEN CNTRL 12BIT 16SSOP

IC SCREEN CNTRL 12BIT 16SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number ADS7846E/2K5G4-ND 198788-ADS7846E/2K5G4 775-ADS7846E/2K5G4 ADS7846E/2K5G4 ADS7846E/2K5G4 ADS7846E/2K5G4
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7846E/2K5G4 SSOP Touch Screen Controller Touch Screen Controllers Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Supply Voltage 2.2 to 5.25 volts 2.2 to 5.25 volts 2.2 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details