Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7845E

Description
5 WIRE TOUCH SCREEN CONTR, 16SSOP; IC INTERFACE TYPE:5 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; CONTROLLER IC CASE STYLE:MSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
5 WIRE TOUCH SCREEN CONTR, 16SSOP; IC INTERFACE TYPE:5 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; CONTROLLER IC CASE STYLE:MSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16798912 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16798912
Power Supply/Voltage Converter PC Board Mount 16798912
5 WIRE TOUCH SCREEN CONTR, 16SSOP; IC INTERFACE TYPE:5 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; CONTROLLER IC CASE STYLE:MSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

5 WIRE TOUCH SCREEN CONTR, 16SSOP; IC INTERFACE TYPE:5 WIRE, SERIAL, SPI; RESOLUTION (BITS):12BIT; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; CONTROLLER IC CASE STYLE:MSOP; NO. OF PINS:16PINS; PRODUCT RANGE:-; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16798912
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details