Texas Instruments ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter ADS7844NB

Description
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
Request a Quote Datasheet
Description
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter - ADS7844NB - Texas Instruments
Dallas, TX, United States
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter
ADS7844NB
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter ADS7844NB
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP

12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844NB
141439-ADS7844NB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844NB 141439-ADS7844NB
Manufacturer: Texas Instruments Win Source Part Number: 141439-ADS7844NB Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141439-ADS7844NB
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7844NB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7844NB-ND
Analog to Digital Converters (ADC) ADS7844NB-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS7844NB
SSOP Analog-to-Digital Converter IC 700-ADS7844NB
12-Bit 8-Ch Serial ADC, 200KS/s, 1LSB INL, SSOP Product overview: ADS7844NB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844NB can be used for catalog matching and distributor lookup.

12-Bit 8-Ch Serial ADC, 200KS/s, 1LSB INL, SSOP Product overview: ADS7844NB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844NB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7844NB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7844NB
Analog to Digital Converters (ADC) ADS7844NB
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844NB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7844NB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7844NB
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7844NB 141439-ADS7844NB ADS7844NB-ND 700-ADS7844NB ADS7844NB ADS7844NB
Product Name ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844NB Analog to Digital Converters (ADC) SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial
Package Type SSOP SOP; SSOP; 20-SSOP SSOP; "20-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) 20-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC083000CIYB/S7002214 - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMMX - 077412-ADC08831IMMX - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type SOP; SSOP; 8-VSSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers