Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7843E/2K5G4 ADS7843E/2K5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 077795-ADS7843E/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 2.5μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077795-ADS7843E/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 2.5μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7843E/2K5G4 - 077795-ADS7843E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7843E/2K5G4
077795-ADS7843E/2K5G4
Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7843E/2K5G4 077795-ADS7843E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 077795-ADS7843E/2K5G 4 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 2.5μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077795-ADS7843E/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 2.5μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Touch Screen Controllers - ADS7843E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
ADS7843E/2K5G4-ND
Touch Screen Controllers ADS7843E/2K5G4-ND
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 16-SSOP

Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 16-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
ADS7843E/2K5G4
Touch Screen Controllers ADS7843E/2K5G4
Touch Screen Controllers 4-wire Touch Screen Controller

Touch Screen Controllers 4-wire Touch Screen Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - ADS7843E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ADS7843E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ADS7843E/2K5G4
IC SCREEN CNTRL 12BIT 16SSOP

IC SCREEN CNTRL 12BIT 16SSOP

Supplier's Site
Data Acquisition - Touch Screen Controllers - ADS7843E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ADS7843E/2K5G4
Data Acquisition - Touch Screen Controllers ADS7843E/2K5G4
IC SCREEN CNTRL 12BIT 16SSOP

IC SCREEN CNTRL 12BIT 16SSOP

Supplier's Site Datasheet
Touch Screen Controllers - ADS7843E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ADS7843E/2K5G4
Touch Screen Controllers ADS7843E/2K5G4
Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 16-SSOP

Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 16-SSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 077795-ADS7843E/2K5G4 ADS7843E/2K5G4-ND ADS7843E/2K5G4 ADS7843E/2K5G4 ADS7843E/2K5G4 ADS7843E/2K5G4
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - ADS7843E/2K5G4 Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - CY8CTMA340-FNI-09 - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details