The ADS7842E is a 12-bit, 4-channel analog-to-digital converter with a parallel 3-state output interface, designed for data acquisition and portable measurement systems. It operates from a single 2.7V to 5V supply, supports a maximum sampling rate of 200kHz, and dissipates 4.5mW at 5V. The device features a 28-lead SSOP package and is specified over the -40°C to +85°C temperature range. Integral linearity error is ±2 LSB, differential linearity error is ±0.8 LSB, and signal-to-noise and distortion ratio is 68dB at 10kHz with a 5Vp-p input. The reference voltage range is 0.1V to VCC. The part includes an internal multiplexer, sample-and-hold amplifier, and a CMOS-compatible digital interface with straight binary output format.
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP -40 to 85
12-Bit 4-Ch Parallel ADC, 200KS/s, SSOP, -40 to 85C Product overview: ADS7842E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7842E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009339-ADS7842E
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
IC ADC 12BIT SAR 28SSOP
IC ADC 12BIT SAR 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7842E | 700-ADS7842E | 009339-ADS7842E | ADS7842E-ND | ADS7842E | ADS7842E | ADS7842E | ADS7842E |
| Product Name | ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7842E | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP28 | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |