Texas Instruments ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841PBG4

Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-PDIP
Request a Quote Datasheet
Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter - ADS7841PBG4 - Texas Instruments
Dallas, TX, United States
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter
ADS7841PBG4
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841PBG4
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-PDIP

12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7841PBG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7841PBG4-ND
Analog to Digital Converters (ADC) ADS7841PBG4-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7841PBG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7841PBG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7841PBG4
IC ADC 12BIT SAR 16DIP

IC ADC 12BIT SAR 16DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7841PBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7841PBG4
Analog to Digital Converters (ADC) ADS7841PBG4
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841PBG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7841PBG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7841PBG4
IC ADC 12BIT SAR 16DIP

IC ADC 12BIT SAR 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7841PBG4 ADS7841PBG4-ND ADS7841PBG4 ADS7841PBG4 ADS7841PBG4
Product Name ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type PDIP,SSOP DIP; PDIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers