Texas Instruments ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841EG4

Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter - ADS7841EG4 - Texas Instruments
Dallas, TX, United States
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter
ADS7841EG4
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841EG4
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85

12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7841EG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7841EG4-ND
Analog to Digital Converters (ADC) ADS7841EG4-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7841EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7841EG4
Analog to Digital Converters (ADC) ADS7841EG4
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7841EG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7841EG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7841EG4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7841EG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7841EG4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7841EG4 ADS7841EG4-ND ADS7841EG4 ADS7841EG4 ADS7841EG4
Product Name ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type PDIP,SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers