Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7841EB

Description
IC, 12BIT ADC, 200KHZ, 7841, SSOP16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 12BIT ADC, 200KHZ, 7841, SSOP16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16860667 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16860667
Power Supply/Voltage Converter PC Board Mount 16860667
IC, 12BIT ADC, 200KHZ, 7841, SSOP16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 12BIT ADC, 200KHZ, 7841, SSOP16; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16860667
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details