12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 860438-ADS7841EB/2K5
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7841
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS7841EB/2K5-NDR, ADS7841EB/2K5G4, ADS7841EB/2K5G4-ND
IC ADC 12BIT 16-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
IC ADC 12BIT 16-SSOP
12-Bit 4-Ch Serial ADC, 200KS/s, SSOP Product overview: ADS7841EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841EB/2K5 can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 16SSOP
IC ADC 12BIT SAR 16SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7841EB/2K5 | 860438-ADS7841EB/2K5 | 296-ADS7841EB/2K5CT-ND | 296-ADS7841EB/2K5TR-ND | 296-ADS7841EB/2K5DKR-ND | 700-ADS7841EB/2K5 | ADS7841EB/2K5 | ADS7841EB/2K5 | ADS7841EB/2K5 |
| Product Name | ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841EB/2K5 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | PDIP,SSOP | SOP; SSOP; 16-SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |