Texas Instruments ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841E/2K5G4

Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter - ADS7841E/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter
ADS7841E/2K5G4
ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter ADS7841E/2K5G4
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85

12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7841E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7841E/2K5G4-ND
Analog to Digital Converters (ADC) ADS7841E/2K5G4-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841E/2K5G4
077794-ADS7841E/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841E/2K5G4 077794-ADS7841E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 077794-ADS7841E/2K5G 4 Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077794-ADS7841E/2K5G4
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS7841E/2K5G4
SSOP Analog-to-Digital Converter IC 700-ADS7841E/2K5G4
12-Bit 4-Ch Serial ADC, 200kS/s, SSOP, Gold Plating Product overview: ADS7841E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841E/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 4-Ch Serial ADC, 200kS/s, SSOP, Gold Plating Product overview: ADS7841E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7841E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7841E/2K5G4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7841E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7841E/2K5G4
Analog to Digital Converters (ADC) ADS7841E/2K5G4
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7841E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7841E/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7841E/2K5G4
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7841E/2K5G4 ADS7841E/2K5G4-ND 077794-ADS7841E/2K5G4 700-ADS7841E/2K5G4 ADS7841E/2K5G4 ADS7841E/2K5G4 ADS7841E/2K5G4
Product Name ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841E/2K5G4 SSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type PDIP,SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP SSOP 16-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers