Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7835EVM ADS7835EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768128-ADS7835EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7835 Number of Converters: 1 Input Range: ±VREF Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768128-ADS7835EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7835 Number of Converters: 1 Input Range: ±VREF Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7835EVM
768128-ADS7835EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7835EVM 768128-ADS7835EVM
Manufacturer: Texas Instruments Win Source Part Number: 768128-ADS7835EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7835 Number of Converters: 1 Input Range: ±VREF Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768128-ADS7835EVM
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: ADS7835
Number of Converters: 1
Input Range: ±VREF
Categories: Development Boards, Kits, Programmers
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768128-ADS7835EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7835EVM
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD673JD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details