Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7835EB/250

Description
IC ADC 12BIT SAR 8VSSOP
Datasheet
Description
IC ADC 12BIT SAR 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7835EB/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7835EB/250
Analog to Digital Converters (ADC) ADS7835EB/250
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Ic, 12Bit Adc, Smd, 7835, Vssop8; Resolution (Bits) Texas Instruments - 29AH3323 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Adc, Smd, 7835, Vssop8; Resolution (Bits) Texas Instruments
29AH3323
Ic, 12Bit Adc, Smd, 7835, Vssop8; Resolution (Bits) Texas Instruments 29AH3323
IC, 12BIT ADC, SMD, 7835, VSSOP8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

IC, 12BIT ADC, SMD, 7835, VSSOP8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7835EB/250 29AH3323
Product Name Analog to Digital Converters (ADC) Ic, 12Bit Adc, Smd, 7835, Vssop8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details