The ADS7834E/2K5 is a 12-bit sampling analog-to-digital converter with a 500 kHz throughput rate, internal 2.5 V reference, and differential input. It operates from a single +5 V supply, consuming 11 mW at full throughput and 2.5 mW in power-down mode. The device is housed in an MSOP-8 package and is specified over the -40°C to +85°C temperature range. It features a serial interface and ensures 12-bit no missing codes over temperature. Integral linearity error is ±2 LSB maximum, and differential linearity error is not specified for this variant. The part is supplied in a tape and reel packaging of 2,500 units.
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
ADS7834 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter with 2.5V input range
12-Bit 500KS/s ADC, Serial, 5V, MSOP, 72dB SNR Product overview: ADS7834E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7834E/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141901-ADS7834E/2K5
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7834
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7476SRTZ; AD7476SRT-500RL7; AD7476SRT-R2;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7834E/2K5 | ADS7834E/2K5 | 700-ADS7834E/2K5 | 1141901-ADS7834E/2K5 | ADS7834E/2K5-ND | ADS7834E/2K5 | ADS7834E/2K5 | ADS7834E/2K5 |
| Product Name | ADS7834 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter | 5V MSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7834E/2K5 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSSOP | SOP; SSOP; VSSOP8 | MSOP | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |