Texas Instruments High-Performance Analog 5V DIP Analog-to-Digital Converter IC ADS7832BP

Description
4-CH 12-BIT Parallel ADC, DIP, 5V, 71dB SNR Product overview: ADS7832BP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7832BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH 12-BIT Parallel ADC, DIP, 5V, 71dB SNR Product overview: ADS7832BP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7832BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V DIP Analog-to-Digital Converter IC - 700-ADS7832BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DIP Analog-to-Digital Converter IC
700-ADS7832BP
5V DIP Analog-to-Digital Converter IC 700-ADS7832BP
4-CH 12-BIT Parallel ADC, DIP, 5V, 71dB SNR Product overview: ADS7832BP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7832BP can be used for catalog matching and distributor lookup.

4-CH 12-BIT Parallel ADC, DIP, 5V, 71dB SNR Product overview: ADS7832BP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7832BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7832BP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7832BP-ND
Analog to Digital Converters (ADC) ADS7832BP-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-DIP

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-DIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7832BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7832BP
Analog to Digital Converters (ADC) ADS7832BP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-DIP

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-DIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7832BP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7832BP
Data Acquisition - Analog to Digital Converters (ADC) ADS7832BP
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7832BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7832BP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7832BP
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7832BP ADS7832BP-ND ADS7832BP ADS7832BP ADS7832BP
Product Name 5V DIP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel SPI; SPI SPI; SPI
Package Type DIP DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Resolution 12 bits 12 bits 12 bits
Dissipation 7.5 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details