12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7829IDRBRG4 |
| Product Name | ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SON |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1.25 LSB |