The ADS7829IBDRBTG4 is a 12-bit, high-speed, microPower sampling analog-to-digital converter with a 3mm × 3mm 8-pin SON package, designed for battery-operated and remote data acquisition systems. It operates over a supply voltage range of 2.0 V to 5.25 V, achieves a throughput of up to 125 kSPS at 2.7 V to 5.25 V, and consumes less than 60 µW at 75 kHz with auto power-down. The device features a rail-to-rail pseudo-differential input, an SPI-compatible serial interface, and a reference voltage range of 50 mV to VCC. It is specified for operation from -40°C to 85°C and meets RoHS standards with a lead finish of NIPDAU.
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768125-ADS7829IBDRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7829
Categories: Integrated Circuits (ICs)
Sampling Rate: 125k
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MCP3201T-CI/SNG; MCP3201T-BI/SN; MCP3201-CI/SN;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
12-Bit 125kS/s SPI ADC, 2.7V-5.25V, 1-Ch, 8-SON Product overview: ADS7829IBDRBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7829IBDRBTG4 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
IC ADC 12BIT SAR 8SON
IC ADC 12BIT SAR 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7829IBDRBTG4 | 768125-ADS7829IBDRBTG4 | 700-ADS7829IBDRBTG4 | ADS7829IBDRBTG4-ND | ADS7829IBDRBTG4 | ADS7829IBDRBTG4 | ADS7829IBDRBTG4 |
| Product Name | ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IBDRBTG4 | 2.7V 5.25V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1.25 LSB |