Texas Instruments ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter ADS7829IBDRBT

Description
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
Request a Quote Datasheet
Description
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter - ADS7829IBDRBT - Texas Instruments
Dallas, TX, United States
ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter
ADS7829IBDRBT
ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter ADS7829IBDRBT
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85

12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.7V 5.25V Analog-to-Digital Converter IC
700-ADS7829IBDRBT
2.7V 5.25V Analog-to-Digital Converter IC 700-ADS7829IBDRBT
12-Bit 125KS/s SPI ADC, 2.7V-5.25V, 1Ch, 8-SON Product overview: ADS7829IBDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7829IBDRBT can be used for catalog matching and distributor lookup.

12-Bit 125KS/s SPI ADC, 2.7V-5.25V, 1Ch, 8-SON Product overview: ADS7829IBDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7829IBDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS7829IBDRBTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7829IBDRBTTR-ND
Analog to Digital Converters (ADC) 296-ADS7829IBDRBTTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7829IBDRBTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7829IBDRBTCT-ND
Analog to Digital Converters (ADC) 296-ADS7829IBDRBTCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IBDRBT
768124-ADS7829IBDRBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IBDRBT 768124-ADS7829IBDRBT
Manufacturer: Texas Instruments Win Source Part Number: 768124-ADS7829IBDRBT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7829 Categories: Integrated Circuits (ICs) Sampling Rate: 125k Manufacturer Package: 8-SON (3x3) Alternative Parts (Cross-Reference): MCP3201T-CI/SNG; MCP3201T-BI/SN; MCP3201-CI/SN; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768124-ADS7829IBDRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7829
Categories: Integrated Circuits (ICs)
Sampling Rate: 125k
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MCP3201T-CI/SNG; MCP3201T-BI/SN; MCP3201-CI/SN;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS7829IBDRBT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IBDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7829IBDRBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7829IBDRBT
IC ADC 12BIT SAR 8SON

IC ADC 12BIT SAR 8SON

Supplier's Site
Analog to Digital Converters (ADC) - ADS7829IBDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7829IBDRBT
Analog to Digital Converters (ADC) ADS7829IBDRBT
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IBDRBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7829IBDRBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7829IBDRBT
IC ADC 12BIT SAR 8SON

IC ADC 12BIT SAR 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7829IBDRBT 700-ADS7829IBDRBT 296-ADS7829IBDRBTTR-ND 296-ADS7829IBDRBTCT-ND 768124-ADS7829IBDRBT ADS7829IBDRBT ADS7829IBDRBT ADS7829IBDRBT ADS7829IBDRBT
Product Name ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 2.7V 5.25V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IBDRBT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type SON 8-VDFN Exposed Pad 8-VDFN Exposed Pad VSON8 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Analog-to-Digital Converter IC - 700-ADC1031CIN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers